EN
  • EN
  • DE

LTC2445CUHF#PBF

Part No LTC2445CUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT HI SPEED 38QFN / 8-Channel Single ADC Delta-Sigma 8ksps 24-bit Serial 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 8k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782671-LTC2445CUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2445
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2445CUHF#PBF CAD Model

Description

LTC2445CUHF#PBF - 24-Bit, High Speed Differential ΔΣ ADC

The LTC2445CUHF#PBF is a high-performance 24-bit analog-to-digital converter (ADC) from Linear Technology, designed for precision measurement applications. This differential ΔΣ ADC offers an impressive combination of speed, accuracy, and ease of use, making it an ideal choice for a wide range of industries including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Precision: With its 24-bit resolution, the LTC2445CUHF#PBF provides highly accurate conversion of analog signals, ensuring that even the smallest signal variations are captured.
  • Flexible Sampling Rate: The device supports multiple speed/resolution combinations, allowing users to optimize the performance for their specific application requirements.
  • Differential Inputs: The differential input structure enhances noise rejection and improves the quality of measurements in electrically noisy environments.
  • No Latency: The ADC features no latency, which means it can provide a new conversion result with every sample, without any delay.
  • Easy Interface: A simple serial interface facilitates easy communication with microcontrollers and digital systems, without the need for complex programming or additional hardware.
  • Multiple Device Synchronization: The LTC2445CUHF#PBF supports synchronization with multiple devices, enabling the creation of large, coordinated data acquisition systems.

Robust Design

The LTC2445CUHF#PBF is housed in a compact QFN package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. The robust design also includes overvoltage protection for the input pins, safeguarding the device from unexpected voltage spikes.

Applications

Due to its high precision and adaptability, the LTC2445CUHF#PBF is well-suited for a variety of applications, including:

  • Process Control and Automation
  • Temperature Measurements
  • Strain Gauge Sensors
  • Scientific Instrumentation
  • Battery Monitoring Systems
  • Portable Instrumentation

Overall, the LTC2445CUHF#PBF from Linear Technology is a versatile and reliable ADC solution that offers exceptional performance for demanding measurement tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9209 $53.8418
5+ $22.0890 $110.4450
8+ $21.3987 $171.1896
10+ $20.7084 $207.0840
13+ $20.0181 $260.2353
17+ $17.9473 $305.1041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,665 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess