EN
  • EN
  • DE

LTC2174CUKG-14

Part No LTC2174CUKG-14
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 125Msps/105Msps/80Msps Low Power Quad ADCs | IC ADC 14BIT PIPELINED 52QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 105M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208272-LTC2174CUKG-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2174CUKG-14 CAD Model

Description

LTC2174CUKG-14: A High-Performance ADC from Linear Technology

The LTC2174CUKG-14 is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, which is renowned for its high-performance integrated circuits. This particular product is designed to cater to applications requiring high-speed data acquisition with exceptional accuracy and reliability.

Key Features

  • Resolution: The LTC2174CUKG-14 boasts a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 125Msps (mega samples per second), this ADC is capable of converting high-frequency signals without losing fidelity.
  • Input Range: The device offers a flexible input range that can be configured to accommodate different signal amplitudes, ensuring versatility across various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2174CUKG-14 maintains high performance while minimizing power usage, making it ideal for portable and remote sensing systems.
  • Multiple Output Modes: The ADC supports various output modes, including CMOS and LVDS, to interface with a wide range of digital systems.
  • Small Form Factor: Housed in a compact 7mm x 7mm QFN package, the LTC2174CUKG-14 is suitable for space-constrained applications.

Applications

The LTC2174CUKG-14 is well-suited for a diverse array of applications, such as:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communications Infrastructure
  • High-Speed Data Acquisition Systems
  • Radar and Satellite Antenna Arrays

Technical Specifications

The ADC operates within an industrial temperature range and is built to maintain performance under challenging conditions. It features an integrated sample-and-hold circuit, reducing the complexity of external circuitry. The device also includes a digital error correction mechanism that enhances accuracy by compensating for any internal non-linearities.

For designers and engineers looking for an ADC that provides high-speed, precise digital conversion with minimal power draw, the LTC2174CUKG-14 from Linear Technology stands out as a superior choice. Its robust feature set ensures that it can meet the rigorous demands of advanced digital systems across various industries.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.8657 $426.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess