EN
  • EN
  • DE

LTC2164CUK#PBF

Part No LTC2164CUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR/SRL 105M 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 128879-LTC2164CUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2164CUK#PBF CAD Model

Description

Linear Technology LTC2164CUK#PBF High-Speed ADC

The LTC2164CUK#PBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high performance, precision, and speed. This 16-bit ADC operates at a 125Msps conversion rate, delivering exceptional accuracy and noise performance. It is ideally suited for advanced digital communication systems, medical imaging, and high-speed data acquisition systems where quality and reliability are paramount.

Encased in a compact QFN package, the LTC2164CUK#PBF incorporates Linear Technology's proprietary technologies to ensure a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), making it an excellent choice for processing complex signals with high fidelity. The product features a flexible sampling rate, allowing it to cater to a wide range of applications and to interface seamlessly with various digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

With an input range that can be configured for either 1Vp-p to 2Vp-p, the LTC2164CUK#PBF provides the versatility needed for diverse input signal conditions. Additionally, it supports a DDR LVDS output mode to minimize the number of data I/O lines and reduce the overall data transmission footprint, which is critical in high-density board designs.

Linear Technology has equipped the LTC2164CUK#PBF with several features to enhance its performance and ease of use. It includes an overrange indicator that simplifies the task of optimizing the input signal level, as well as a digital output randomizer that helps to reduce digital feedback in RF applications. The device also comes with an optional internal dithering function to improve its dynamic performance in lower-amplitude signal environments.

The LTC2164CUK#PBF operates over the industrial temperature range and has a power dissipation that is optimized for low power consumption without sacrificing performance. This makes it an ideal ADC solution for portable and power-sensitive applications. With its robust design and advanced features, the LTC2164CUK#PBF from Linear Technology is set to deliver exceptional performance and reliability, ensuring that it meets the rigorous demands of today's high-speed data processing requirements.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess