EN
  • EN
  • DE

LTC2157CUP-14#TRPBF

Part No LTC2157CUP-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 250MSPS 64-QFN / 2-Channel Dual ADC Pipelined 250Msps 14-bit Parallel Automotive 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782363-LTC2157CUP-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2157
Introduction Date February 23, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2157CUP-14#TRPBF CAD Model

Description

The LTC2157CUP-14#TRPBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for demanding applications. This ADC is ideal for advanced communication systems, medical imaging, and automated test equipment, providing reliable data conversion with a sample rate of up to 250Msps.

Key Features:

  • Resolution: 14-bit dual ADC, ensuring precise digital representation of the analog input signal.
  • Sample Rate: High-speed sampling at up to 250Msps, suitable for high-bandwidth applications.
  • Input Range: Differential inputs with a wide input bandwidth, accommodating a variety of signal types.
  • Low Power Consumption: Optimized for power efficiency, reducing thermal footprint and power-related costs.
  • Output Format: User-selectable output format, supporting both LVDS (Low-Voltage Differential Signaling) and CMOS digital interfaces.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.
  • SNR and SFDR: Excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-fidelity signal processing.
  • Package: Compact QFN packaging (CUP), ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range, ensuring reliable operation under varying environmental conditions.

Applications:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Digital Signal Processing
  • Automated Test Equipment

The LTC2157CUP-14#TRPBF is supplied in a RoHS-compliant, 64-lead QFN package with an exposed pad for thermal performance. Its robust design ensures that the device can be integrated into a wide range of high-speed signal processing applications, delivering accurate and rapid conversion from analog signals to digital data streams.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Linear Technology website or contact their sales and technical support team.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess