EN
  • EN
  • DE

LTC2157CUP-14#PBF

Part No LTC2157CUP-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 250MSPS 64-QFN / 2-Channel Dual ADC Pipelined 250Msps 14-bit Parallel Automotive 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782362-LTC2157CUP-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2157
Introduction Date February 23, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2157CUP-14#PBF CAD Model

Description

Product Overview: LTC2157CUP-14#PBF

The LTC2157CUP-14#PBF is a high-performance dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that demand the highest level of precision and speed. This component is part of a family of ADCs that provide a sampling rate of up to 250Msps, making it an ideal choice for advanced communication systems, medical imaging, and industrial instrumentation.

Key Features

  • Resolution: 14-bit dual ADC, offering fine granularity and high accuracy in digital representation of analog signals.
  • High Sampling Rate: Capable of converting analog inputs to digital outputs at rates up to 250Msps, enabling real-time processing of high-bandwidth signals.
  • Low Noise Performance: Designed with Linear Technology's expertise to ensure low noise and distortion, which is crucial for high-fidelity signal acquisition.
  • Differential Inputs: Features differential inputs that enhance common-mode noise rejection and improve signal integrity in noisy environments.
  • Power Efficiency: Optimized power consumption for high-density and power-sensitive applications, without compromising performance.
  • Interface: Provides a flexible digital interface with LVDS (Low-Voltage Differential Signaling) outputs for robust data transmission.
  • Packaging: Comes in a compact QFN package (CUP), which is suitable for space-constrained applications.

Applications

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • High-speed Data Acquisition Systems
  • Industrial Instrumentation

The LTC2157CUP-14#PBF is engineered to meet the rigorous requirements of advanced electronic systems. Linear Technology's commitment to quality ensures that this ADC delivers exceptional performance and reliability. With its high-speed capabilities, precise conversion, and robust design, the LTC2157CUP-14#PBF is a superior choice for professionals seeking to enhance the capabilities of their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess