EN
  • EN
  • DE

LTC2155CUP-14#PBF

Part No LTC2155CUP-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 170MSPS 64-QFN / 2-Channel Dual ADC Pipelined 170Msps 14-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 170M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782356-LTC2155CUP-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2155
Introduction Date February 23, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2155CUP-14#PBF CAD Model

Description

The LTC2155CUP-14#PBF is a state-of-the-art, high-speed, low-power dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, a leader in high-performance analog integrated circuits. This ADC is designed to provide exceptional performance with a sampling rate of up to 125Msps, making it an ideal choice for demanding applications that require high-speed data acquisition, such as medical imaging, communications systems, and industrial instrumentation.

Key Features:

  • Resolution: 14-bit dual ADC, providing high precision for your critical measurement applications.
  • Sampling Rate: Up to 125Msps, enabling the capture of fast transient signals with high fidelity.
  • Input Range: Differential input with a wide input range, offering flexibility for various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, ensuring reduced heat dissipation and lower system power requirements.
  • Output Interface: LVDS (Low-Voltage Differential Signaling) outputs for reduced noise and improved signal integrity over long distances.
  • Small Form Factor: Housed in a compact QFN package, making it suitable for space-constrained applications.

Performance Advantages:

The LTC2155CUP-14#PBF stands out for its exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring accurate signal representation without unwanted noise and distortion. Its advanced design minimizes the need for external components, simplifying the design and integration process for system engineers.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Industrial Control Systems

With its robust performance and versatility, the LTC2155CUP-14#PBF is a top-tier solution for professionals seeking a high-speed ADC that does not compromise on accuracy or power efficiency. Whether for advanced medical diagnostics, high-speed data communications, or precise measurement tools, this product from Linear Technology is engineered to exceed expectations.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess