EN
  • EN
  • DE

LTC1750CFW#TRPBF

Part No LTC1750CFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS SMPL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TSSOP
Win Source Part Number 118061-LTC1750CFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1750CFW#TRPBF CAD Model

Description

Linear Technology LTC1750CFW#TRPBF High-Speed DAC

The LTC1750CFW#TRPBF is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, for demanding applications that require high-speed data conversion with minimal error. This product is suitable for a wide range of applications, including telecommunications, digital signal processing, and high-end industrial equipment.

Featuring a 14-bit resolution, the LTC1750CFW#TRPBF ensures precise conversion of digital signals into their analog counterparts, providing users with accurate and reliable performance. The device operates at a conversion rate of up to 25Msps, making it an excellent choice for systems that require rapid and efficient data processing. The high-speed performance of this DAC makes it particularly useful in scenarios where timing and throughput are critical.

One of the key features of the LTC1750CFW#TRPBF is its flexible input interface, which supports both CMOS and LVDS logic levels. This versatility allows for easy integration into a variety of digital systems without the need for additional level-shifting hardware. Furthermore, the device's segmented current-source architecture is optimized to minimize glitch energy, which in turn reduces digital noise and enhances overall system stability.

The LTC1750CFW#TRPBF comes in a 48-lead TSSOP package, which is designed to save board space while still providing adequate thermal performance. The package is also available in tape and reel packaging (denoted by the #TRPBF suffix), which is ideal for automated manufacturing processes. The device operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

With its robust design and advanced features, the LTC1750CFW#TRPBF is a top-tier solution for designers looking to implement a high-speed DAC in their system. Its precision and speed make it an indispensable component for applications that cannot afford to compromise on data integrity or conversion rates.

Overall, the LTC1750CFW#TRPBF is a testament to Linear Technology's commitment to engineering excellence, offering a blend of performance, versatility, and reliability that is hard to match in the high-speed DAC market.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8128 $69.8128
3+ $57.2822 $171.8466
4+ $55.4920 $221.9680
5+ $53.7017 $268.5085
6+ $51.9126 $311.4756
8+ $46.5419 $372.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess