EN
  • EN
  • DE

LTC1728ES5-2.5/TR

Part No LTC1728ES5-2.5/TR
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Linear Technology
Win Source Part Number 303177-LTC1728ES5-2.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-2.5/TR CAD Model

Description

LTC1728ES5-2.5/TR Microprocessor Supervisory Circuit

The LTC1728ES5-2.5/TR is a precision microprocessor supervisory circuit designed by Linear Technology to maintain system integrity in digital and mixed-signal systems. This compact device comes in a low-profile SOT-23 package, making it an ideal choice for space-constrained applications where reliable voltage monitoring is essential.

The LTC1728ES5-2.5/TR operates over a temperature range of -40°C to +125°C, ensuring consistent performance across a wide range of environmental conditions. This feature is particularly important for systems that are exposed to varying temperatures or are required to operate in harsh environments.

Key Features:

  • Precision Monitoring: The device offers a precise threshold voltage of 2.5V, making it suitable for monitoring 2.5V power supplies. This precision ensures that the system operates within its safe voltage limits, thus protecting the integrity of the microprocessor and other sensitive components.
  • Low Power Consumption: With a very low quiescent current of 10µA, the LTC1728ES5-2.5/TR is an energy-efficient solution that contributes to the overall power management of the system, making it ideal for battery-powered and portable applications.
  • Reset Output: The device provides a reset output that remains asserted for 200ms after the voltage returns to an acceptable level, ensuring the system has sufficient time to stabilize before resuming operation.
  • High Accuracy: The LTC1728ES5-2.5/TR boasts an accuracy of ±1.5% over the full temperature range, providing reliable monitoring that can be trusted in critical applications.
  • Manual Reset Input: An additional feature of this supervisory circuit is the manual reset input, which allows for an external trigger to initiate a system reset, offering an extra layer of control for system maintenance or troubleshooting.

This product is available in a tape and reel format denoted by the "/TR" suffix, facilitating automated pick-and-place manufacturing processes. The LTC1728ES5-2.5/TR is a testament to Linear Technology's commitment to high-quality, reliable components, ensuring systems stay operational and protected against the consequences of undervoltage conditions.

Whether used in portable devices, embedded systems, or critical monitoring applications, the LTC1728ES5-2.5/TR provides peace of mind with its robust feature set and Linear Technology's renowned precision engineering.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess