EN
  • EN
  • DE

LTC1698ES#PBF

Part No LTC1698ES#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SOIC / Secondary Side PWM Controller 50kHz to 400kHz Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Secondary-Side Controller, Synchronous Rectifier
Operating Supply Voltage 6 V ~ 12.6 V
Operating Supply Current 1.8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782179-LTC1698ES#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1698
Introduction Date March 27, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1698ES#PBF CAD Model

Description

Product Overview: LTC1698ES#PBF

The LTC1698ES#PBF is a high-performance, step-down switching regulator controller from Linear Technology that is designed to make external power supply design both simple and efficient. This advanced controller is specifically tailored for converting a higher DC input voltage into a lower DC output voltage with a high degree of accuracy and reliability.

Key Features

  • Wide Input Voltage Range: The LTC1698ES#PBF can handle a broad range of input voltages, making it versatile for various applications.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for different power requirements.
  • High Efficiency: With its sophisticated design, this controller achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Synchronous Operation: The device supports synchronous rectification, which further enhances efficiency, especially at low output voltages.
  • Soft-Start Feature: The soft-start capability prevents inrush current at startup, which can extend the life of the power supply components.
  • Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the power supply and the load from various fault conditions.

Applications

The LTC1698ES#PBF is ideal for a wide array of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Computing Power Supplies
  • Portable Devices

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC1698ES#PBF meets the highest standards. The device comes in a thermally enhanced 16-lead narrow SSOP package, which is suitable for space-constrained applications while providing excellent thermal performance.

In summary, the LTC1698ES#PBF is a robust and efficient solution for designers looking to create stable and reliable power supplies for a broad range of electronic devices. Its combination of features, including a wide input voltage range, adjustable output, high efficiency, and comprehensive protection, make it a smart choice for your power management needs.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2533 $50.0264
20+ $5.1309 $102.6180
31+ $4.9706 $154.0886
42+ $4.8102 $202.0284
54+ $4.6499 $251.0946
72+ $4.1689 $300.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess