EN
  • EN
  • DE

LTC1337CG#TRPBF

Part No LTC1337CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3DVR/5RCVR 5V RS232 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 4.5 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 105641-LTC1337CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1337CG#TRPBF CAD Model

Description

Product Overview: LTC1337CG#TRPBF

The LTC1337CG#TRPBF is a high-performance, feature-rich integrated circuit (IC) from Linear Technology, designed to provide robust and efficient data communication capabilities for a variety of applications. This versatile IC is specifically engineered to facilitate reliable multi-protocol serial data transfer, making it an ideal choice for complex digital systems that require seamless integration of different communication standards.

Key Features

  • Multi-Protocol Capability: The LTC1337CG#TRPBF supports multiple serial communication protocols, including RS232, RS485, and RS422. This allows for easy interfacing with a range of devices and systems, providing designers with flexibility in their applications.
  • Integrated Transceiver: The device includes a fully integrated transceiver, which simplifies the design process by reducing the need for additional external components. This transceiver is capable of full-duplex communication, enhancing overall data throughput.
  • Automatic Power-Down: To conserve power, the LTC1337CG#TRPBF features an automatic power-down function that reduces power consumption when not in use. This feature is particularly beneficial for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with different system voltages.
  • High Data Rate: It is capable of supporting high-speed data transmission, making it suitable for applications that demand quick and efficient data exchange.
  • Thermal Protection: The LTC1337CG#TRPBF comes with built-in thermal protection to prevent overheating, ensuring reliable operation under varying environmental conditions.

Applications

The LTC1337CG#TRPBF is well-suited for a diverse array of applications where reliable serial communication is essential. Its robust design and multi-protocol support make it perfect for industrial automation, data acquisition systems, point-of-sale terminals, and networking equipment. Additionally, it can be utilized in medical devices, telecommunications infrastructure, and automotive electronics, where consistent and dependable data transfer is critical.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1337CG#TRPBF is no exception. Manufactured with precision and designed to meet stringent industry standards, this IC ensures high reliability and performance for critical applications. The part number ending with "TRPBF" indicates that the device is provided in tape and reel packaging and is lead-free, catering to environmentally conscious design requirements.

In summary, the LTC1337CG#TRPBF from Linear Technology stands out as a versatile, high-speed, and energy-efficient solution for serial data communication, suitable for a wide range of applications that demand the highest levels of performance and reliability.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1354 $66.8124
13+ $9.1372 $118.7836
20+ $8.8519 $177.0380
27+ $8.5666 $231.2982
35+ $8.2802 $289.8070
47+ $7.4243 $348.9421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess