The LTC1286CN8 is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a company renowned for its precision electronic components. This particular model is part of a family of sampling 12-bit A/D converters designed for applications where space, power consumption, and cost are critical considerations.
Key Features:
- Resolution: The LTC1286CN8 offers a resolution of 12 bits, providing fine detail in the analog signal conversion process.
- Sampling Rate: With a high-speed sampling rate, this ADC can efficiently process signals for a variety of digital applications.
- Single Supply Operation: The device operates from a single 5V supply, simplifying the power design in embedded systems.
- Low Power Consumption: It is designed with power efficiency in mind, making it ideal for battery-powered devices and portable applications.
- Software Selectable Inputs: The LTC1286CN8 features software-configurable multiplexer inputs, providing flexibility for various data acquisition requirements.
- Easy Interface: It can be easily interfaced with microprocessors or digital systems, thanks to its simple three-wire serial interface.
- Package: The device comes in an 8-pin DIP package, which is conducive to standard PCB layouts and convenient for prototyping.
Applications:
The LTC1286CN8 is versatile and can be used in a multitude of applications. Its precision and speed make it suitable for:
- Data acquisition systems
- Battery-operated equipment
- Handheld meters and instruments
- Process control and industrial automation
- Medical devices
- Remote sensing
Conclusion:
In summary, the LTC1286CN8 from Linear Technology is a reliable and precise ADC that offers a balanced combination of speed, power efficiency, and ease of use. Its robust feature set ensures that it can meet the demands of a wide array of electronic applications, making it a valuable component for designers and engineers looking to optimize their data acquisition systems.