Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Programming Supply
Voltage - Input 4.75 V to 5.5 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140282-LTC1263CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1263CS8#PBF CAD Model

Description

LTC1263CS8#PBF - Switched Capacitor Voltage Converter

The LTC1263CS8#PBF is a versatile switched capacitor voltage converter designed and manufactured by Linear Technology, a brand known for producing high-performance analog integrated circuits. This particular product is a robust solution for applications that require voltage conversion with minimal external components and board space.

Key Features

  • High Efficiency: The LTC1263CS8#PBF is capable of converting a positive voltage input to a corresponding negative voltage output with high efficiency, making it suitable for battery-powered devices.
  • Low Power Consumption: With its low quiescent current, this voltage converter is an excellent choice for power-sensitive applications, ensuring longer battery life and reduced energy consumption.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply requirements and making it highly adaptable to different system designs.
  • No Inductors: The device uses a switched capacitor technique, eliminating the need for inductors and thereby simplifying the circuit design and reducing the overall solution size.
  • Adjustable Output Voltage: The output voltage is easily adjustable, providing design flexibility to meet specific requirements of the target application.
  • Compact Package: Housed in an 8-lead SOIC package, the LTC1263CS8#PBF is compact enough to fit into tight spaces on a PCB, making it ideal for portable and space-constrained applications.

Applications

  • Portable Instruments
  • Medical Devices
  • Battery-Operated Equipment
  • Operational Amplifier Power Supplies
  • Data Acquisition Systems

The LTC1263CS8#PBF is an excellent choice for designers looking for a reliable and efficient solution to generate a negative supply from a positive input. Its ease of use, coupled with Linear Technology's reputation for quality, makes it a go-to component for a wide array of electronic designs that demand a compact, efficient, and cost-effective voltage conversion solution.

You May Also Be Interested in

Linear Technology
IC CHARGE PUMP LED 12-DFN
Lowest to $2.5433
ECAD model for LTC3216EDE#PBF
Linear Technology
IC SW REG CNTRLR SYNC 3.3V 8SOIC
Lowest to $4.1724
ECAD model for LTC1530CS8-3.3#TRPBF
Maxim Integrated
2-PHASE, QUICKPWM CONTROLLER
Need more? Email Us
ECAD model for MAX1545ETL
Linear Technology
IC SW REG CNTRLR SYNC ADJ 8-SOIC
Lowest to $8.5895
ECAD model for LTC1530CS8#TRPBF
Linear Technology
IC SW REG CTRLR SYNC BUCK 36SSOP
Lowest to $4.4587
ECAD model for LTC3730CG#PBF
Linear Technology
IC STP-DWN CNTRLR W/OPAMP 28SSOP
Lowest to $13.1955
ECAD model for LTC3714EG/TR
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.2979
ECAD model for LT1580IQ#TRPBF
Linear Technology
IC LDO REGULATOR 7A 2.5V DDPAK-7
Lowest to $2.7280
ECAD model for LT1580CR-2.5#TRPBF
Renesas Electronics America
IC PWM CONTROLLER
Lowest to $29.2470
ECAD model for ISL95866HRZ-T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention