The LTC1199IMS8#PBF is a high-performance, 10-bit analog-to-digital converter (ADC) produced by Linear Technology, a brand renowned for its precision electronic components. This particular ADC is designed for applications that require fast conversion rates and low power consumption, making it an ideal choice for portable and battery-powered devices.
Key Features
- Resolution: 10-bit resolution provides fine granularity for a wide range of applications.
- Conversion Rate: Fast sample rate of up to 1.25Msps (mega samples per second) allows for real-time data processing.
- Power Efficiency: Low power operation with a typical supply current of just 1mA, which is crucial for battery-powered devices.
- Flexible Supply Voltage: Operates from a single 5V supply, accommodating a variety of system power designs.
- No Pipeline Delay: The ADC features a sample-and-hold circuit that eliminates pipeline delay, providing immediate data following a conversion.
- Automatic Power Down: Includes an automatic power-down feature that reduces power consumption between conversions.
- Small Footprint: The compact MSOP-8 package saves valuable board space in densely packed designs.
Applications
The LTC1199IMS8#PBF is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Portable instrumentation
- Battery-powered equipment
- Medical devices
- Communication systems
Quality and Reliability
Linear Technology is committed to high standards of quality, and the LTC1199IMS8#PBF is no exception. It is designed to meet stringent specifications and is manufactured in facilities that comply with industry quality standards. This ensures reliable performance in the most demanding environments.
Support and Documentation
Comprehensive technical documentation is available for the LTC1199IMS8#PBF, including datasheets, application notes, and design resources. Linear Technology also provides customer support to assist with design-in processes, ensuring that integrating this ADC into your project is as seamless as possible.