EN
  • EN
  • DE

LTC1079SW#FBF

Part No LTC1079SW#FBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95453-LTC1079SW#FBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1079SW#FBF CAD Model

Description

Linear Technology's LTC1079SW#FBF Precision Operational Amplifier

The LTC1079SW#FBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This op-amp stands out for its exceptional accuracy, stability, and low noise performance, making it an excellent choice for demanding applications that require precise signal conditioning, such as medical instrumentation, test equipment, and industrial control systems.

Key Features:

  • High Precision: The LTC1079SW#FBF offers outstanding precision with very low offset voltage and drift, ensuring accurate signal amplification and processing over a wide range of conditions.
  • Low Noise: It exhibits low noise characteristics, which is crucial for applications where signal integrity is paramount.
  • Stable Operation: With its robust design, the LTC1079SW#FBF maintains stability over a wide range of load conditions, contributing to reliable performance in complex circuits.
  • Supply Voltage Range: The device can operate from a wide supply voltage range, accommodating various power supply configurations and allowing for flexibility in system design.
  • Power Efficiency: It is optimized for low power consumption, making it suitable for battery-operated devices where power efficiency is a critical factor.

Applications:

The LTC1079SW#FBF is versatile and can be implemented in a multitude of applications. Its precision and low noise characteristics are particularly beneficial for:

  • High-precision data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Medical devices such as ECG and EEG monitors
  • Process control and automation
  • Professional audio equipment
  • Instrumentation and laboratory equipment

Product Specifications:

The LTC1079SW#FBF is packaged in a robust surface-mount package, ensuring ease of integration into printed circuit boards (PCBs) for high-density applications. The package is designed to meet the requirements of automated assembly processes, providing manufacturers with a reliable component that is easy to handle and solder.

In conclusion, the LTC1079SW#FBF from Linear Technology is a top-tier operational amplifier that brings together precision, low noise, and stability, making it an ideal choice for professionals seeking to enhance the performance of their electronic designs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess