EN
  • EN
  • DE

LT6553CGN#PBF

Part No LT6553CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TRPL VIDEO GAIN2 16-SSOP / Video Amp Triple ±6V 12V Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications General
Number of Circuits 3
-3db Bandwidth 650MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 8mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781599-LT6553CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6553
Introduction Date December 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6553CGN#PBF CAD Model

Description

Product Overview: LT6553CGN#PBF

The LT6553CGN#PBF is a high-speed, triple video amplifier integrated circuit (IC) developed by Linear Technology, which is now part of Analog Devices. This high-performance product is designed to address the needs of video and high-speed signal processing applications. The LT6553CGN#PBF offers a wide bandwidth and fast settling time, making it ideal for driving high-resolution video signals over twisted pair or coaxial cables.

Key Features

  • Wide Bandwidth: The amplifier boasts a 650MHz gain bandwidth product, ensuring the transmission of high-frequency video signals without significant loss of detail or sharpness.
  • High Slew Rate: With a 2200V/µs slew rate, the LT6553CGN#PBF can handle rapid changes in signal levels, which is crucial for maintaining the integrity of fast-moving video images.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier is designed for efficiency, with a low power consumption that makes it suitable for portable and battery-powered applications.
  • Triple Amplifiers: The inclusion of three amplifiers in a single package allows for compact and simplified design for RGB or YPbPr video signal processing.
  • Fixed Gain of 2: The fixed gain setting of 2 (6dB) is optimized for driving cables and other low impedance loads, reducing the need for additional external components.

Applications

  • High-Resolution Video Systems
  • Video Switchers and Routers
  • Cable Drivers
  • Video Broadcasting Equipment
  • Test and Measurement Instruments

Physical Characteristics and Quality

The LT6553CGN#PBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. The product is RoHS compliant, ensuring adherence to environmental standards and regulations. Additionally, the high-quality manufacturing standards of Linear Technology ensure reliability and performance consistency across various operating conditions.

In summary, the LT6553CGN#PBF from Linear Technology is a versatile and high-performing solution for advanced video and signal processing applications, offering designers a combination of speed, efficiency, and integration in a small footprint.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,383 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess