EN
  • EN
  • DE

LT6551CMS#TRPBF

Part No LT6551CMS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO QUAD 3.3V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 90MHz
Slew Rate 600 V/μs
Operating Supply Current 8.5mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 12.6 V
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 131715-LT6551CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6551CMS#TRPBF CAD Model

Description

Product Overview: LT6551CMS#TRPBF

The LT6551CMS#TRPBF is a high-speed, low-power, quad video amplifier integrated circuit produced by Linear Technology, which is now part of Analog Devices. This product is designed to meet the rigorous demands of advanced video and imaging applications, offering a unique combination of performance features that make it an ideal choice for a wide range of uses.

Key Features

  • High Speed: The LT6551 features a fast settling time, making it suitable for high-speed video signal processing. This ensures that video images are crisp and clear, with minimal delay.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6551 is designed to be energy-efficient. This makes it an excellent choice for portable and battery-powered applications where power consumption is a critical concern.
  • Wide Supply Voltage Range: The device can operate from a supply voltage range of 2.7V to 11V, offering flexibility in various system designs.
  • Low Differential Gain and Phase Error: These features contribute to the high-quality output signal of the LT6551, making it suitable for precision video applications.
  • Disable Feature: The amplifiers can be independently disabled, which helps in reducing power consumption when not in use.
  • Rail-to-Rail Output: The amplifiers can swing within 1.2V of either supply rail to maximize the dynamic range in single or split supply applications.

Applications

The LT6551CMS#TRPBF is designed for a variety of applications, including:

  • Video broadcasting equipment
  • Cable drivers
  • RGB amplifiers
  • Video projectors and monitors
  • Security and surveillance systems
  • Medical imaging devices

Product Packaging and Quality

The LT6551CMS#TRPBF comes in a compact 16-lead MSOP package, which is ideal for space-constrained applications. The product also includes the TRPBF suffix, indicating it is provided in tape and reel packaging, which is suitable for automated manufacturing processes. Linear Technology ensures high-quality standards, and this product is designed for reliability and consistent performance across various operating conditions.

You May Also Be Interested in

Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2294 $116.2584
56+ $3.1289 $175.2184
77+ $3.0284 $233.1868
99+ $2.9268 $289.7532
133+ $2.6242 $349.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess