EN
  • EN
  • DE

LT6017IDJC#PBF

Part No LT6017IDJC#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.2MHZ RRO 22DFN / Op Amp Quad Low Power Amplifier R-R I/O ±15V/30V Automotive 22-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.75 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 50μV
Operating Supply Current 315μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 50 V, ±1.5V ~ 25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Win Source Part Number 781525-LT6017IDJC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6017
Introduction Date November 05, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6017IDJC#PBF CAD Model

Description

Product Overview: LT6017IDJC#PBF

The LT6017IDJC#PBF is a high-precision, low-noise operational amplifier designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This operational amplifier is part of the LT6017 series, which is renowned for its stable performance and reliability in demanding applications.

Key Features

  • Ultra-Low Noise: The LT6017IDJC#PBF boasts an exceptionally low noise density, making it ideal for sensitive audio equipment, high-end preamplifiers, and other applications where noise performance is critical.
  • High Precision: With its low offset voltage and drift, this op-amp ensures high accuracy and stability over time and temperature variations, which is crucial for precision instrumentation and measurement systems.
  • Wide Supply Range: It operates with a wide supply range, accommodating single and dual supplies, which provides flexibility in a variety of power environments and simplifies the design process.
  • Robust Output Drive Capability: The LT6017IDJC#PBF can drive heavy loads with ease, which makes it suitable for driving ADCs or other high-impedance loads.

Applications

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Audio Equipment
  • Data Acquisition Systems
  • Industrial Process Controls

Product Specifications

The LT6017IDJC#PBF operational amplifier is offered in a DFN package, ensuring compact design footprints and robust performance even in space-constrained applications. It operates over a wide temperature range, making it suitable for both commercial and industrial environments. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LT6017IDJC#PBF is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the highest standards of performance and reliability. By choosing the LT6017IDJC#PBF, designers and engineers can be confident in the long-term stability and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4830 $53.9320
10+ $11.0630 $110.6300
14+ $10.7173 $150.0422
20+ $10.3716 $207.4320
25+ $10.0259 $250.6475
34+ $8.9887 $305.6158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess