EN
  • EN
  • DE

LT4256-3CGN#PBF

Part No LT4256-3CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWP HV DETECT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, OPEN, OV, PWRGD, RETRY, TIMER, UV
Win Source Part Number 127208-LT4256-3CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT4256-3CGN#PBF CAD Model

Description

The LT4256-3CGN#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards into live backplanes or other hot systems. This component offers a controlled power-up sequence, which is crucial for preventing glitches on the power bus, minimizing inrush current, and ensuring system stability.

Key Features:

  • Adjustable Supply Voltage: This hot swap controller operates over a wide range of supply voltages, making it versatile for various applications.
  • Programmable Current Limit: Users can set the current limit to match specific requirements, protecting both the device and the system from overcurrent conditions.
  • Foldback Current Limiting: This feature helps to reduce the power dissipation in the event of a sustained overcurrent condition.
  • Gate Voltage Clamped for MOSFET Protection: The controller clamps the gate voltage to protect the external MOSFET from overvoltage, extending its operational life.
  • Undervoltage and Overvoltage Lockout: These lockouts ensure that the device operates only when the input voltage is within the acceptable range, safeguarding the system from voltage anomalies.

Applications:

The LT4256-3CGN#PBF is ideal for a variety of high-reliability applications that require hot-swap capabilities, including:

  • Data Centers
  • Telecom Infrastructure
  • Industrial Systems
  • Network Servers and Storage Systems

Product Specifications:

  • Part Number: LT4256-3CGN#PBF
  • Package: 16-Lead SSOP
  • Operating Temperature Range: -40°C to 85°C
  • Lead-Free Status: Lead-Free
  • RoHS Compliance: Yes

As a robust and reliable solution from Linear Technology, the LT4256-3CGN#PBF is engineered to facilitate safe and efficient power management in critical electronic systems. Its advanced features and programmable options make it an indispensable component for any application requiring hot swap functionality.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2376 $50.6632
17+ $5.9386 $100.9562
27+ $5.7530 $155.3310
36+ $5.5674 $200.4264
47+ $5.3818 $252.9446
63+ $4.8251 $303.9813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess