EN
  • EN
  • DE

LT3756EMSE-1#PBF

Part No LT3756EMSE-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 18 Segment 1700uA Supply Current 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Voltage - Output 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781257-LT3756EMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3756
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756EMSE-1#PBF CAD Model

Description

The LT3756EMSE-1#PBF is a high-performance, current-mode DC/DC controller specifically designed for driving LEDs. Manufactured by Linear Technology, this component is adept at managing and powering complex lighting systems. It is a versatile solution that can be used in a wide range of applications, from automotive and industrial lighting to general-purpose illumination and architectural lighting.

Key Features:

  • Wide Input Voltage Range: The LT3756EMSE-1#PBF operates with an input voltage range of 6V to 100V, making it suitable for a variety of power sources, including automotive batteries and industrial power rails.
  • Adjustable Frequency: It offers an adjustable switching frequency from 100kHz to 1MHz, allowing designers to optimize the driver for efficiency or to avoid critical noise-sensitive frequency bands.
  • Integrated Gate Driver: The device includes an onboard gate driver for an external N-channel MOSFET, facilitating the control of LED current without the need for additional components.
  • Constant-Current and Constant-Voltage Modes: The LT3756EMSE-1#PBF can be configured for both constant-current and constant-voltage applications, ensuring consistent lighting performance and protecting the LEDs from over-current conditions.
  • Robust Protection Features: It is equipped with open-LED protection, short-circuit protection, and thermal shutdown, safeguarding the system from various fault conditions.

Applications:

  • Automotive front lights, rear lights, and interior lights
  • Industrial and commercial lighting systems
  • Street and area lighting
  • Portable and emergency lighting
  • Architectural detail and feature lighting

The LT3756EMSE-1#PBF is presented in an MSOP-16 package, providing a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a reliable and efficient solution to drive high-power LEDs. With Linear Technology's reputation for high-quality semiconductor products, this LED driver IC stands out as a superior choice for advanced lighting solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3856 $61.1568
6+ $16.7267 $100.3602
10+ $16.2040 $162.0400
13+ $15.6813 $203.8569
17+ $15.1585 $257.6945
23+ $13.5904 $312.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,571 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess