Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 36V
Maximum Dropout Voltage 1.6V at 1.1A
Current - Output 1.1A
Current - Quiescent (Iq) 500μA
Current - Supply (Maximum) 30mA
PSRR 75db ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Part Number Series LT3080
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805050-LT3080EQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT3080EQ#PBF CAD Model

Description

LT3080EQ#PBF Product Image

The LT3080EQ#PBF is a versatile low dropout linear regulator from Linear Technology that offers a unique combination of features, performance, and flexibility. Designed for a wide range of applications, this regulator provides an adjustable output from 0 to the input voltage minus the dropout, with a single external resistor. Its innovative design allows for easy parallel operation to increase output current with improved heat spreading and without the need for thermal coupling.

The LT3080EQ#PBF can deliver up to 1.1A of continuous output current with a typical dropout voltage of only 300mV at full load, making it an excellent choice for low voltage, high current applications. It operates over a wide input voltage range from 1.2V to 36V, providing the flexibility to be used in various systems and configurations.

One of the key features of this regulator is its extended safe operating area (SOA), which makes it robust against input-to-output voltage differentials. The LT3080EQ#PBF also offers protection features such as overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions.

This device is available in a thermally enhanced 5-lead TO-220 package, ensuring efficient heat dissipation for high current operations. Its stable operation with ceramic output capacitors adds to its versatility, making it suitable for modern, compact power supply designs.

With its precise current control, the LT3080EQ#PBF can also be used in constant-current applications, such as battery charging or LED driving. Its low noise characteristics and the ability to adjust the output voltage down to zero volts make it an ideal choice for sensitive RF supply applications and power supply margining.

Whether you are designing power supplies for embedded systems, industrial equipment, or portable devices, the LT3080EQ#PBF from Linear Technology is a reliable and flexible solution that can meet your needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.6V 0.15A 6MLF
Need more? Email Us
ECAD model for MIC5305-2.6YML-TR
Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Texas Instruments
IC REG LDO -12V 0.1A 8SOIC
Lowest to $1.0440
ECAD model for LM79L12ACM
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Microchip Technology
IC REG LDO 1.8V 0.2A SOT89-3
Lowest to $2.2082
ECAD model for MCP1703T-1802E/MB
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4485 $56.6910
13+ $7.7526 $100.7838
20+ $7.5103 $150.2060
28+ $7.2681 $203.5068
36+ $7.0258 $252.9288
48+ $6.2990 $302.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,200 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention