EN
  • EN
  • DE

LT2078AIS8#TRPBF

Part No LT2078AIS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ 8SO / Op Amp Dual Micropower Amplifier ±22V/44V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 6nA
Voltage - Input Offset 50μV
Operating Supply Current 46μA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780856-LT2078AIS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT2078
Introduction Date November 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT2078AIS8#TRPBF CAD Model

Description

The LT2078AIS8#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to offer a perfect balance of low noise and low power consumption, making it ideal for a wide array of applications. This precision op-amp is particularly suited for high-fidelity audio applications, medical equipment, and instrumentation that require accurate signal conditioning.

Key Features

  • Low Noise Performance: The LT2078AIS8#TRPBF boasts a low voltage noise density of just 0.75µV/√Hz at 1kHz, ensuring clean and precise signal amplification.
  • Low Power Consumption: With a supply current of only 500µA per amplifier, this device is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Precision: It offers excellent DC performance with an input offset voltage of 30µV and input bias current of 20nA, making it suitable for precision applications.
  • Wide Supply Range: The op-amp operates with a supply voltage range from ±2.5V to ±15V, providing flexibility in various circuit configurations.
  • Stable with Capacitive Loads: The LT2078AIS8#TRPBF is designed to be stable with capacitive loads up to 10,000pF, which is beneficial for applications involving A/D converters or sample-and-hold circuits.

Package and Availability

The LT2078AIS8#TRPBF comes in an 8-lead SOIC package, which is widely used in the industry and known for its compact footprint. It is available in tape and reel packaging, designated by the '#TRPBF' suffix, making it suitable for automated assembly processes.

Applications

  • High-Fidelity Audio Equipment
  • Test Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control

In summary, the LT2078AIS8#TRPBF from Linear Technology is a versatile and precise operational amplifier that meets the needs of sophisticated electronic systems requiring high precision and low noise. Its low power consumption and stable operation with capacitive loads make it an excellent choice for designers seeking performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess