EN
  • EN
  • DE

LT1996ACDD#TRPBF

Part No LT1996ACDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 560KHZ RRO 10DFN / SP Amp Selectable Gain Amplifier Single R-R O/P ±18V/36V Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.12 V/μs
GBP - Gain Bandwidth Product 560kHz
-3db Bandwidth 38kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 15μV
Operating Supply Current 130μA
Output Current per Channel 21mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780827-LT1996ACDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1996
Introduction Date February 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1996ACDD#TRPBF CAD Model

Description

Overview of LT1996ACDD#TRPBF

The LT1996ACDD#TRPBF is a high-precision, low-noise, fully differential amplifier designed by Linear Technology, which is now part of Analog Devices. This product is tailored for applications that demand high accuracy and stability, making it an ideal choice for critical signal processing tasks in various industries such as medical, instrumentation, and automation.

Key Features

  • High Precision: The LT1996ACDD#TRPBF boasts excellent precision with a maximum input offset voltage of 35µV and a low input offset drift of 0.4µV/°C, ensuring reliable performance over a wide temperature range.
  • Low Noise: With a low noise density of 13nV/√Hz at 1kHz, this amplifier provides a clean signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Flexible Gain Configuration: The device supports externally configurable gain with resistors, allowing users to tailor the amplification to their specific requirements without the need for multiple amplifiers.
  • Fully Differential Output: The fully differential output design helps to reject common-mode noise and interference, which is critical for high-precision measurements and data acquisition systems.
  • Wide Supply Range: The LT1996ACDD#TRPBF operates from a supply voltage range of 2.85V to 36V, or ±2.85V to ±18V, providing versatility in system design and compatibility with various power sources.

Applications

Due to its high precision and low noise characteristics, the LT1996ACDD#TRPBF is suitable for a wide range of applications, including:

  • Automatic Test Equipment (ATE)
  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • High-Performance Audio

Product Packaging and Quality

The LT1996ACDD#TRPBF is available in a 10-lead DFN package, which ensures compact size and excellent thermal performance. It is also RoHS compliant, adhering to environmental standards for hazardous substances. The product's reliability and performance are backed by Linear Technology's commitment to high-quality manufacturing and rigorous testing procedures.

Overall, the LT1996ACDD#TRPBF from Linear Technology is a versatile and reliable choice for designers who require a differential amplifier with superior precision and low noise characteristics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess