EN
  • EN
  • DE

LT1937ESC6#TRMPBF

Part No LT1937ESC6#TRMPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM SC70-6 / LED Driver 6 Segment 2500uA Supply Current 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 10V
Voltage - Output 36V
Output Current per Channel 320mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 780762-LT1937ESC6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1937
Introduction Date July 18, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1937ESC6#TRMPBF CAD Model

Description

Product Overview: LT1937ESC6#TRMPBF

The LT1937ESC6#TRMPBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, a leader in the design and production of integrated circuits. This compact and efficient step-up converter is specifically engineered to cater to the power requirements of battery-operated devices and portable applications. Its small form factor and low power consumption make it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • High Efficiency: The LT1937ESC6#TRMPBF boasts a high efficiency rate, which minimizes power loss during conversion and extends battery life in portable devices.
  • Adjustable Output Voltage: This converter allows users to adjust the output voltage to meet the specific needs of their application, providing a flexible power solution.
  • Small Footprint: Housed in a tiny SOT-23 package, the device conserves board space and is suitable for space-constrained applications.
  • Low Quiescent Current: The device's low quiescent current helps in reducing the standby power consumption, which is critical for battery-powered devices.
  • Wide Input Voltage Range: It can operate with input voltages from as low as 1.2V, making it compatible with a variety of power sources including single-cell batteries.
  • Integrated Soft-Start Function: The built-in soft-start function limits inrush current during startup, providing protection for both the converter and the load.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat and ensure reliable operation under various conditions.

Applications

The LT1937ESC6#TRMPBF is versatile and can be used in a multitude of applications, including:

  • Portable Electronics
  • Wireless Networking Devices
  • Handheld Medical Equipment
  • Battery-Powered Sensors
  • Energy Harvesting Systems

With its combination of efficiency, flexibility, and compact size, the LT1937ESC6#TRMPBF from Linear Technology is an exemplary solution for designers seeking to enhance the performance and longevity of their portable and battery-operated devices. Its robust feature set ensures reliable operation and adaptability to a broad range of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4908 $52.1780
85+ $1.2232 $103.9720
130+ $1.1850 $154.0500
175+ $1.1468 $200.6900
230+ $1.1085 $254.9550
305+ $0.9939 $303.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess