EN
  • EN
  • DE

LT1812CS6#TRPBF

Part No LT1812CS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 750 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 900nA
Voltage - Input Offset 400μV
Operating Supply Current 3mA
Channel Output Current 60mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058819-LT1812CS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1812CS6#TRPBF CAD Model

Description

Product Overview: LT1812CS6#TRPBF

The LT1812CS6#TRPBF is a high-performance, single supply, dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to offer a perfect blend of speed and power efficiency, making it suitable for a wide range of applications including battery-powered devices, test equipment, and active filters.

Key Features

  • High Speed: The LT1812CS6#TRPBF boasts a high slew rate and fast settling time, which are critical parameters for applications requiring rapid signal processing.
  • Low Power Consumption: Despite its speed, this op-amp is optimized for low power consumption, helping to extend battery life in portable applications.
  • Single Supply Operation: It operates efficiently on a single supply voltage, simplifying power supply design and making it ideal for space-constrained applications.
  • Wide Input Common-Mode Range: The input common-mode range includes ground, allowing for direct sensing near ground in single-supply operation.
  • Output Swings Rail-to-Rail: The output can swing to both supply rails, providing maximum dynamic range which is especially useful in single-supply operations.

Applications

The versatility of the LT1812CS6#TRPBF allows it to be used in various applications such as:

  • Active filters
  • Battery-powered instrumentation
  • Driving A/D converters
  • Video and RF amplification
  • Buffering and signal conditioning

Reliability and Packaging

The device comes in a compact SOT-23 package, which is ideal for space-saving designs. The LT1812CS6#TRPBF is also characterized for operation from -40°C to 85°C, ensuring reliable performance in diverse environmental conditions. Additionally, the part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging and is lead-free, adhering to RoHS standards for environmental compliance.

With its combination of speed, power efficiency, and robustness, the LT1812CS6#TRPBF from Linear Technology stands out as a superior choice for designers seeking a reliable dual operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess