EN
  • EN
  • DE

LT1790AIS6-3.3#TRPBF

Part No LT1790AIS6-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 67μVrms
Voltage - Input 3.8 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 131343-LT1790AIS6-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-3.3#TRPBF CAD Model

Description

LT1790AIS6-3.3#TRPBF - Precision Series Voltage Reference

The LT1790AIS6-3.3#TRPBF is a high-quality, low-power, series voltage reference from Linear Technology, now part of Analog Devices. This precision device offers a fixed 3.3V output and comes in a compact SOT-23 package, making it ideal for space-constrained applications. The LT1790 series is designed to provide a stable and accurate reference voltage for precision data converters and voltage monitoring applications in a wide range of products.

Key Features:

  • Output Voltage: Precisely trimmed to 3.3V, providing a stable reference for ADCs, DACs, and other sensitive circuitry.
  • Low Dropout Voltage: Capable of operating with a very small difference between the input voltage and the output voltage, enhancing efficiency in low-voltage systems.
  • Low Power: Ideal for battery-powered devices, the LT1790AIS6-3.3#TRPBF consumes minimal power, preserving battery life.
  • High Accuracy: Offers excellent accuracy and low temperature coefficient, ensuring reliable performance over a wide temperature range.
  • Long-Term Stability: Designed to maintain its precision over time, which is crucial for maintaining system calibration.
  • Package: Supplied in a small SOT-23 package, it is suitable for high-density mounting and is also available in a tape and reel package form (TRPBF suffix) for automated assembly processes.

Applications:

  • Portable, battery-powered equipment
  • Data conversion
  • Industrial process control
  • Precision instrumentation
  • Automotive electronics

The LT1790AIS6-3.3#TRPBF voltage reference is a testament to Linear Technology's commitment to providing high-precision, reliable components. It is designed not just to meet the stringent requirements of advanced electronic systems but to ensure consistency and performance across a variety of conditions. Whether you are designing a sophisticated industrial system or a compact consumer device, this voltage reference will serve as a cornerstone of system integrity, providing a precise voltage for critical measurement and control functions.

For detailed specifications and application guidance, designers should consult the LT1790 datasheet and Linear Technology's technical support resources.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,617 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess