EN
  • EN
  • DE

LT1790ACS6-5#TRMPBF

Part No LT1790ACS6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 80μVp-p
Noise - 10Hz to 10kHz 118μVrms
Voltage - Input 5.5 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 127863-LT1790ACS6-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790ACS6-5#TRMPBF CAD Model

Description

LT1790ACS6-5#TRMPBF: Precision Micropower Series Voltage Reference

The LT1790ACS6-5#TRMPBF is a high-performance, precision series voltage reference from Linear Technology, a leader in analog integrated circuits. This device offers a fixed 5V output with an impressive level of accuracy and stability, making it an ideal choice for precision data conversion in a wide range of applications, from industrial instrumentation to automotive systems and medical devices.

Key Features

  • Output Voltage: Precisely trimmed to 5V with a tolerance of ±0.05% at 25°C.
  • Low Temperature Coefficient: Ensures stable voltage output across a wide temperature range with a typical temperature coefficient of 20ppm/°C.
  • Low Dropout Voltage: Operates with a minimal difference between the supply voltage and the output voltage, making it suitable for battery-powered applications.
  • High Output Current: Capable of sourcing up to 20mA of output current, providing flexibility for a variety of load conditions.
  • Low Quiescent Current: Consumes minimal power with a quiescent current of typically 60µA, ideal for power-sensitive applications.
  • Excellent Transient Response: Maintains stable output despite variations in load, ensuring reliable performance in dynamic systems.

Package and Reliability

The LT1790ACS6-5#TRMPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also available in tape and reel packaging (denoted by the 'TR' in the part number), facilitating efficient handling and manufacturing processes. This device is characterized for operation from -40°C to 125°C, providing reliable performance over a broad temperature range.

Applications

With its high accuracy and low power consumption, the LT1790ACS6-5#TRMPBF is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • Portable, battery-powered equipment
  • Automotive electronics
  • Medical and healthcare devices
  • Industrial control systems

In conclusion, the LT1790ACS6-5#TRMPBF is a reliable and precise voltage reference that offers designers a combination of performance, power efficiency, and flexibility, making it an excellent choice for high-precision electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3740 $50.9920
20+ $5.2299 $104.5980
30+ $5.0665 $151.9950
41+ $4.9031 $201.0271
53+ $4.7396 $251.1988
71+ $4.2493 $301.7003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess