EN
  • EN
  • DE

LT1787IMS8#TRPBF

Part No LT1787IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURRENT SENSE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Voltage - Input Offset 40μV
Operating Supply Current 60μA
Channel Output Current 50μA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058730-LT1787IMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787IMS8#TRPBF CAD Model

Description

Product Overview: LT1787IMS8#TRPBF

The LT1787IMS8#TRPBF is a high-performance, precision current sense amplifier designed by Linear Technology, now part of Analog Devices. This advanced component is engineered to provide accurate current measurement across a wide range of applications, from automotive to industrial and communications systems.

Built with Linear Technology's expertise in power management, the LT1787IMS8#TRPBF offers a unique combination of features that make it an ideal choice for monitoring battery usage, power supply control, and overcurrent protection. Its precision capabilities allow for the detection of small differential voltages across a shunt resistor in high-side or low-side configurations, providing valuable insights into system performance and energy consumption.

Key Features:

  • High Accuracy: The device ensures precise current measurement with a minimal error margin, which is crucial for maintaining system reliability and efficiency.
  • Wide Input Common Mode Range: It operates over a wide input voltage range, accommodating various use cases and allowing for flexibility in system design.
  • Low Current Consumption: The LT1787IMS8#TRPBF is designed to be energy-efficient, drawing minimal quiescent current, which is beneficial for battery-powered applications.
  • Stable Over Temperature: Its performance remains consistent across a broad temperature range, ensuring reliable operation in harsh environments.
  • Small Footprint: Housed in an MSOP-8 package, the product offers a compact solution that is suitable for space-constrained applications.

Applications:

The versatility of the LT1787IMS8#TRPBF makes it suitable for a wide array of applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Portable instrumentation
  • Overcurrent and fault protection circuits
  • Telecommunications infrastructure

In summary, the LT1787IMS8#TRPBF from Linear Technology is a sophisticated, high-precision current sense amplifier that offers a reliable solution for current measurement in a variety of electronic systems. Its robust design and comprehensive feature set ensure it can meet the stringent requirements of modern electronics, making it an indispensable component for designers seeking accuracy and performance.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess