EN
  • EN
  • DE

LT1764AEQ-ADJ#PBF

Part No LT1764AEQ-ADJ#PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Package TO-263
Win Source Part Number 086870-LT1764AEQ-ADJ#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1764AEQ-ADJ#PBF CAD Model

Description

LT1764AEQ-ADJ#PBF - Low Dropout Linear Regulator

The LT1764AEQ-ADJ#PBF is a high-performance low dropout linear regulator (LDO) designed and produced by Linear Technology. This regulator is capable of supplying up to 3A of output current with a dropout voltage of just 340mV at full load. One of the key features of this device is its adjustable output voltage, which can be set from 1.21V to 20V with a simple external resistor divider, providing excellent flexibility for a wide range of applications.

With an operating voltage range from 2.7V to 20V, the LT1764AEQ-ADJ#PBF is suitable for a variety of input sources, including single-cell Li-Ion batteries to multi-cell battery stacks, and even automotive inputs without the need for additional protection diodes. This makes it an ideal solution for portable devices, networking equipment, and industrial applications where a stable and precise voltage is crucial.

The LT1764AEQ-ADJ#PBF features a low quiescent current, which is beneficial for battery-powered applications, as it helps to maximize battery life. The regulator’s fast transient response ensures stable operation even with rapid load changes, which is essential for high-performance digital circuits that have sharp, dynamic current demands.

Stability is ensured with low ESR (Equivalent Series Resistance) ceramic capacitors, offering a cost-effective solution without the need for bulky tantalum or aluminum electrolytic capacitors. This allows for a more compact power supply design. Additionally, the device includes over-temperature and over-current protection, enhancing its reliability and robustness in demanding situations.

The LT1764AEQ-ADJ#PBF is packaged in a thermally enhanced TSSOP-16 package, which aids in heat dissipation and allows for a more compact PCB layout. Its performance characteristics and packaging make it an excellent choice for engineers looking to optimize power management in space-conscious and thermally sensitive applications.

Overall, the LT1764AEQ-ADJ#PBF from Linear Technology is a versatile, reliable, and efficient LDO regulator that offers designers the flexibility and performance required for today's sophisticated electronic systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5558 $59.0022
22+ $5.3788 $118.3336
34+ $5.2114 $177.1876
46+ $5.0427 $231.9642
60+ $4.8753 $292.5180
80+ $4.3705 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess