The LT1754CS8 is a high-performance, low-dropout linear voltage regulator manufactured by Linear Technology, a brand synonymous with precision, reliability, and efficiency in the field of power management integrated circuits. This regulator is designed to deliver continuous output currents up to 150mA with a dropout voltage of merely 300mV at full load, making it an excellent choice for battery-powered applications where maximizing battery life is crucial.
Key Features
- Output Current: Capable of delivering up to 150mA of continuous output current.
- Low Dropout Voltage: The dropout voltage is as low as 300mV at full load, which enhances efficiency and allows operation over a wide range of input voltages.
- Adjustable Output: Users can set the output voltage from 1.22V to 20V with an external resistor divider, providing versatility for different design requirements.
- Stable with Low ESR Capacitors: The LT1754CS8 remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed.
- Thermal Protection: It includes an internal thermal overload protection that shuts down the output if the safe operating temperature is exceeded, ensuring the longevity of the device.
- Current Limit Protection: The built-in current limit protects the regulator and the load from damage due to overcurrent conditions.
Applications
The versatility of the LT1754CS8 makes it suitable for a wide range of applications, including:
- Portable, battery-powered devices
- Microprocessor supply
- Power supply for wireless and DSL modems
- Post-regulation for switching power supplies
Package and Quality
The LT1754CS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, and each unit is rigorously tested to meet the demands of various industrial, automotive, and commercial applications.
With its high-efficiency performance, low dropout voltage, and robust protection features, the LT1754CS8 from Linear Technology stands out as a reliable choice for designers looking to optimize power management in their electronic projects.