EN
  • EN
  • DE

LT1722IS5#TRPBF

Part No LT1722IS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 200MHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 3.7mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 134465-LT1722IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1722IS5#TRPBF CAD Model

Description

Product Overview: LT1722IS5#TRPBF

The LT1722IS5#TRPBF is a high-performance, single operational amplifier (op-amp) from Linear Technology, renowned for its precision and stability. Designed for a wide range of applications, this op-amp is housed in a compact SOT-23 package, making it ideal for space-constrained designs.

Key Features

  • High Speed: The LT1722IS5#TRPBF boasts a high slew rate and fast settling time, ensuring rapid response to input changes and making it suitable for high-speed signal processing applications.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for sensitive applications where maintaining signal integrity is crucial, such as audio amplification and data acquisition systems.
  • Low Distortion: The device offers low total harmonic distortion (THD), which is essential for high-fidelity audio applications and precision instrumentation.
  • Stable with Capacitive Loads: It can drive capacitive loads without oscillations, which is a common challenge for many operational amplifiers, making it versatile for various circuit configurations.
  • Power Supply Range: The LT1722IS5#TRPBF operates over a wide supply voltage range, accommodating single or dual power supplies and providing flexibility in system design.
  • Robust Temperature Performance: With a specified temperature range, the op-amp maintains its performance across diverse operating conditions, making it reliable for industrial and automotive applications.

Applications

The LT1722IS5#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Active Filters
  • High-Quality Audio Amplification
  • Data Conversion Systems
  • Signal Conditioning
  • Fast Amplifiers for Data Communication

Quality and Reliability

Linear Technology ensures that the LT1722IS5#TRPBF meets the highest quality and reliability standards. The device is available in a RoHS-compliant package, adhering to environmental regulations and is suitable for commercial-grade applications. Its robust design ensures long-term stability and performance, making it a trusted choice for engineers and designers seeking a reliable op-amp solution.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess