EN
  • EN
  • DE

LT1706CS8-19#TR

Part No LT1706CS8-19#TR
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93960-LT1706CS8-19#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1706CS8-19#TR CAD Model

Description

The LT1706CS8-19#TR from Linear Technology is a high-performance, monolithic step-down switching regulator that is designed to provide efficient power management for a wide range of applications. This device is particularly well-suited for portable and battery-powered equipment due to its low quiescent current and high efficiency across a broad load range.

Key Features:

  • Output Voltage: The LT1706CS8-19#TR provides a fixed output voltage of 1.9V, which is ideal for powering low-voltage digital circuits.
  • High Efficiency: With its high efficiency, this regulator ensures minimal heat generation and prolongs battery life, making it perfect for mobile devices.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 1MHz, allowing for flexibility in choosing the size of external components and optimizing performance for specific applications.
  • Low Dropout Operation: The regulator is capable of operating with a very low dropout voltage, which is beneficial when the input voltage is close to the output voltage.
  • Current Mode Operation: This feature provides excellent line and load transient response, making the device stable and reliable under various conditions.
  • Thermal Protection: The LT1706CS8-19#TR is equipped with thermal shutdown protection to prevent damage from overheating.
  • Small Package: The device comes in a compact SO-8 package, which is suitable for space-constrained applications.

Applications:

Due to its versatile features, the LT1706CS8-19#TR is an excellent choice for a variety of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Handheld instruments
  • Embedded systems
  • Wireless modems

Product Summary:

The LT1706CS8-19#TR is a robust and reliable step-down switching regulator from Linear Technology, offering a fixed output of 1.9V and high efficiency for power-sensitive applications. Its compact size, adjustable switching frequency, and thermal protection make it an ideal choice for designers looking to optimize power management in both portable and stationary electronic devices.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
NXP / Nexperia
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1404 $59.6676
45+ $2.5768 $115.9560
70+ $2.4960 $174.7200
96+ $2.4151 $231.8496
124+ $2.3354 $289.5896
166+ $2.0940 $347.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess