EN
  • EN
  • DE

LT1677CN8#PBF

Part No LT1677CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 7.2MHZ RRO 8DIP / Op Amp Single Low Noise Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.5 V/μs
GBP - Gain Bandwidth Product 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.75mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 3 V ~ 36 V, ±1.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780598-LT1677CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1677
Introduction Date February 23, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1677CN8#PBF CAD Model

Description

LT1677CN8#PBF - Precision Operational Amplifier

The LT1677CN8#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a company known for its precision electronic components. This particular model is a part of Linear Technology's LT1677 series, which are precision op-amps that offer a perfect blend of low noise, high speed, and excellent DC performance, making them suitable for a wide range of applications.

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the LT1677CN8#PBF is characterized by a number of features that make it a reliable choice for circuit designers. It boasts a high gain bandwidth product of 7.2MHz and a slew rate of 2.8V/µs, which enables it to handle rapid changes in input signals effectively. This makes it ideal for applications requiring fast and accurate signal amplification, such as data acquisition systems, active filters, and high-quality audio circuits.

One of the key advantages of the LT1677CN8#PBF is its low input offset voltage of just 50µV and low input bias current of 20nA, ensuring precision in applications demanding high accuracy. Furthermore, its input common-mode voltage range includes the negative rail, allowing for single-supply operations and providing designers with greater flexibility in their power supply choices.

The device operates over a supply voltage range of ±2.5V to ±15V, making it versatile for both dual and single supply configurations. Its output can swing rail-to-rail, which maximizes the dynamic range in applications. Additionally, the LT1677CN8#PBF has a low total harmonic distortion (THD) which is critical for audio applications where maintaining signal fidelity is paramount.

Another significant feature of this op-amp is its robust build. The LT1677CN8#PBF is designed to perform reliably in tough environmental conditions, with an operating temperature range of 0°C to 70°C. It is also RoHS compliant, adhering to current environmental standards regarding hazardous substances.

In summary, the LT1677CN8#PBF from Linear Technology is a versatile, high-precision operational amplifier that offers excellent DC accuracy, low noise, and high-speed performance. Its robustness and flexibility make it an excellent choice for a wide array of applications, from industrial instrumentation to high-fidelity audio processing.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1896 $50.3608
56+ $1.7966 $100.6096
87+ $1.7405 $151.4235
119+ $1.6843 $200.4317
154+ $1.6282 $250.7428
206+ $1.4598 $300.7188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess