Product Overview: LT1674CN#PBF
The LT1674CN#PBF from Linear Technology is a high-performance, low-power quad operational amplifier that is designed to meet a wide range of applications. This product is a part of Linear Technology's family of op-amps that offer a blend of features to optimize performance for industrial, automotive, and consumer electronics. The LT1674CN#PBF is particularly notable for its low noise and distortion characteristics, making it an excellent choice for audio and signal processing applications.
Key Features
- Low Noise: The LT1674CN#PBF boasts a low voltage noise density, which ensures that the signal integrity is maintained, especially in sensitive audio and measurement applications.
- Low Distortion: With its low harmonic distortion, this op-amp is suitable for high-fidelity audio amplification and precise signal conditioning.
- High Output Drive: Capable of delivering a high output current, the LT1674CN#PBF can drive heavy loads with ease.
- Wide Supply Range: It operates with a supply voltage range that accommodates both single and dual supply operations, offering design flexibility.
- Stable with Capacitive Loads: The design ensures stability even with capacitive loads, which is critical for maintaining performance in various circuit configurations.
Applications
The versatility of the LT1674CN#PBF allows it to be used in a multitude of applications, including but not limited to:
- High-quality audio equipment
- Data acquisition systems
- Active filters
- Buffer amplifiers
- Test and measurement instrumentation
Product Specifications
The LT1674CN#PBF comes in a 14-pin PDIP package and is characterized by the following specifications:
- Supply Voltage Range: ±2.5V to ±15V
- Output Current: 50mA
- Slew Rate: 2.8V/µs
- Gain Bandwidth Product: 7MHz
With its robust feature set, the LT1674CN#PBF from Linear Technology stands as a solid choice for designers looking for a reliable op-amp that delivers high-quality performance without compromising on power efficiency.