EN
  • EN
  • DE

LT1637HS8#TRPBF

Part No LT1637HS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.1MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 17nA
Voltage - Input Offset 100μV
Operating Supply Current 230μA
Channel Output Current 31.7mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058540-LT1637HS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1637HS8#TRPBF CAD Model

Description

Linear Technology's LT1637HS8#TRPBF Operational Amplifier

The LT1637HS8#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, a company renowned for its precision electronic components. Designed with a focus on achieving a balance between speed and power efficiency, this op-amp is a versatile component suitable for a wide range of applications, from simple signal conditioning to complex analog circuits.

With its fast slew rate and wide bandwidth, the LT1637HS8#TRPBF is capable of handling high-speed signals without significant distortion, making it an excellent choice for audio processing, video electronics, and communication systems. Its low input offset voltage and low noise characteristics also make it ideal for high-accuracy applications such as medical instrumentation and sensor interfaces.

Key Features:

  • High-Speed Operation: The LT1637HS8#TRPBF boasts a slew rate of 10V/μs and a gain bandwidth product of 10MHz, ensuring that it can manage rapid signal transitions and maintain fidelity in high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a modest amount of power, which is crucial for battery-powered and portable devices.
  • Stable Over Temperature: The device is characterized for operation from -40°C to 125°C, making it reliable in a broad range of environmental conditions.
  • Single-Supply Operation: It is capable of operating from a single supply voltage ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit designs.
  • Robust Output Drive: The LT1637HS8#TRPBF can deliver a high output current, which is beneficial when driving heavy loads or when a strong signal is required.

The LT1637HS8#TRPBF comes in an 8-lead SOIC package, which is a compact form factor that fits well in space-constrained applications. Its part number also indicates that it is available in tape and reel packaging (denoted by the #TRPBF suffix), which is suitable for automated manufacturing processes.

Overall, the LT1637HS8#TRPBF from Linear Technology is a high-quality, versatile operational amplifier that offers a great blend of speed, precision, and power efficiency, making it a valuable component for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess