EN
  • EN
  • DE

LT1460JCS3-3.3#TRMPBF

Part No LT1460JCS3-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 40mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 4.2 V to 20 V
Operating Supply Current 220μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058297-LT1460JCS3-3.3#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460JCS3-3.3#TRMPBF CAD Model

Description

The LT1460JCS3-3.3#TRMPBF is a high-precision, low-power voltage reference IC from Linear Technology, an Analog Devices company. This device is designed to provide a stable and precise reference voltage for various applications, including data conversion, power supply monitoring, and battery-operated equipment.

Key Features:

  • Reference Voltage: 3.3V with high accuracy
  • Initial Accuracy: ±0.1% max
  • Temperature Coefficient: 20ppm/°C max over the full temperature range
  • Output Current: -20μA to 20mA
  • Supply Voltage: 4V to 20V
  • Low Quiescent Current: Typically 50μA, which makes it suitable for battery-powered applications
  • Dropout Voltage: Very low, typically 0.2V at full load
  • Packaging: Available in a compact surface-mount SOT-23 package
  • Tape and Reel: The product is provided in tape and reel packaging, denoted by the 'TR' in the part number, for automated assembly processes

Applications:

  • Portable, battery-powered equipment
  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Power supply monitoring and control
  • Precision current sources
  • Instrumentation and test equipment

The LT1460JCS3-3.3#TRMPBF is engineered to maintain a stable output voltage despite variations in load, input voltage, and temperature. This level of precision is crucial in sensitive applications where voltage fluctuations can lead to significant errors in performance or measurements. The device's robust design and high reliability make it a preferred choice for engineers looking for a dependable voltage reference in their designs.

Linear Technology's commitment to quality ensures that this voltage reference IC meets stringent standards, providing consistent performance and reliability for critical applications. Whether used in industrial, automotive, or consumer electronics, the LT1460JCS3-3.3#TRMPBF stands out as a superior choice for precision voltage referencing needs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0247 $51.0741
8+ $13.9690 $111.7520
12+ $13.5325 $162.3900
16+ $13.0959 $209.5344
20+ $12.6594 $253.1880
27+ $11.3498 $306.4446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess