Product Overview: LT1460ACN8-10 Precision Micropower Voltage Reference
The LT1460ACN8-10 is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is designed to offer a stable and precise reference voltage, which is a critical component in various analog and digital circuits that require accurate voltage calibration.
Key Features
- Output Voltage: The LT1460ACN8-10 provides a fixed 10V output, which is suitable for a wide range of applications requiring a stable reference voltage.
- High Accuracy: This voltage reference boasts an initial accuracy of ±0.05%, ensuring precise voltage for sensitive electronic circuits.
- Low Drift: With a temperature coefficient of only 10ppm/°C, users can expect minimal drift across a wide temperature range, maintaining voltage stability in varying environmental conditions.
- Low Power Consumption: The device is designed for micropower operations, making it ideal for battery-powered and portable applications.
- Wide Operating Range: LT1460ACN8-10 can operate effectively over a supply voltage range of 10.2V to 30V, providing flexibility in system design.
- Package Type: It is offered in an 8-lead PDIP package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.
Applications
The LT1460ACN8-10 is versatile and can be used in numerous applications. Some common uses include:
- Precision data converters and analog-to-digital converters (ADCs)
- Battery-powered equipment
- Industrial instrumentation
- Automotive electronics
- Portable medical devices
Reliability and Support
Linear Technology (Analog Devices) is known for its high-quality products and the LT1460ACN8-10 is no exception. With robust construction and tested reliability, this component is a solid choice for engineers and designers looking for a dependable voltage reference. Additionally, technical support and comprehensive documentation are available to assist with integration and troubleshooting.
Whether you are designing precision measurement equipment or portable electronic devices, the LT1460ACN8-10 offers the performance and reliability needed to ensure accurate voltage reference in your application.