LT1445IS#PBF - Quad Precision Op Amp from Linear Technology
The LT1445IS#PBF is a high-precision quadruple operational amplifier (op amp) designed and manufactured by Linear Technology, a brand of Analog Devices. This op amp is renowned for its excellent accuracy, low noise, and power efficiency, making it ideal for a wide range of applications, including test equipment, instrumentation, and control systems.
Key Features
- High Precision: With its low offset voltage and drift, the LT1445IS#PBF provides exceptional precision, which is critical for sensitive analog circuits.
- Low Noise: The device features low input noise, making it suitable for applications that require a high signal-to-noise ratio.
- Power Efficiency: It operates with a low supply current, which is beneficial for battery-powered and portable devices where power conservation is a priority.
- Wide Supply Range: The op amp can operate from a wide supply range, accommodating various power supply configurations and ensuring flexibility in system design.
- Stable with Capacitive Loads: The LT1445IS#PBF is designed to be stable with capacitive loads, which is a valuable feature when driving components such as analog-to-digital converters (ADCs).
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (Min) |
±2.5V |
| Supply Voltage (Max) |
±15V |
| Operating Temperature Range |
-40°C to 85°C |
| Package/Case |
16-SOIC |
The LT1445IS#PBF is packaged in a 16-SOIC form factor, which is suitable for space-constrained applications while still providing easy integration into a variety of circuit designs. This product is designed for those who require the utmost in precision and reliability for their electronic designs. Whether for industrial, medical, or consumer applications, the LT1445IS#PBF from Linear Technology stands out as a top choice for designers who demand high performance and quality.