EN
  • EN
  • DE

LT1395CS5#TRMPBF

Part No LT1395CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 800 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 4.6mA
Channel Output Current 80mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058249-LT1395CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1395CS5#TRMPBF CAD Model

Description

Product Overview: LT1395CS5#TRMPBF

The LT1395CS5#TRMPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a unique blend of speed, precision, and low power consumption in a compact package. This product is an excellent choice for applications requiring fast settling times, high output drive, and the ability to operate with a single supply voltage.

Key Features and Benefits

  • High Speed: The LT1395CS5#TRMPBF boasts a slew rate of 600V/µs, making it capable of handling rapid signal changes efficiently. This makes it ideal for high-frequency applications or circuits that need to process fast transient signals.
  • Low Power Consumption: Despite its high-speed performance, this op-amp only consumes 2.2mA of supply current. This low power characteristic is beneficial for battery-powered devices and energy-sensitive applications.
  • Single Supply Operation: It can operate from a single 2.7V to 6V supply, which simplifies power supply design and is suitable for a wide range of applications, including portable and handheld devices.
  • Output Drive Capability: With its ability to drive loads as low as 100 ohms, the LT1395CS5#TRMPBF can be used in applications that require a strong output drive, such as driving cables or low-impedance loads.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single supply applications and is especially useful in analog-to-digital converter (ADC) driving applications.
  • Compact Packaging: Housed in a small 5-lead SOT-23 package, this op-amp saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the LT1395CS5#TRMPBF makes it suitable for a wide array of applications. It is commonly used in:

  • Active filters
  • ADC buffer amplifiers
  • Video and high-speed signal processing
  • Portable instrumentation
  • Data acquisition systems
  • Communications devices

With its impressive combination of speed, power efficiency, and compact form factor, the LT1395CS5#TRMPBF from Linear Technology stands out as a robust solution for designers looking to enhance the performance of their electronic circuits without compromising on space or power consumption.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8769 $116.3678
96+ $1.8180 $174.5280
132+ $1.7602 $232.3464
170+ $1.7013 $289.2210
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess