EN
  • EN
  • DE
  • IT

LT1367CS#PBF

Part No LT1367CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 400KHZ RRO 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.13 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1058172-LT1367CS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1367CS#PBF CAD Model

Description

Product Overview: LT1367CS#PBF

The LT1367CS#PBF is a high-performance, low-noise, dual operational amplifier from Linear Technology, designed to address a wide range of applications that demand high precision and stability. This op-amp is an ideal choice for audio processing, active filters, and fast amplifiers due to its excellent signal amplification characteristics and low distortion levels.

Key Features

  • Low Noise Performance: The LT1367CS#PBF boasts a low noise figure, making it suitable for sensitive audio and instrumentation applications where maintaining signal integrity is crucial.
  • High Speed: With a slew rate of 500V/µs, this op-amp is capable of handling fast signal transitions, ensuring that even high-frequency signals are amplified without significant lag.
  • Wide Bandwidth: It offers a gain bandwidth product of 50MHz, which allows for a wide range of frequencies to be processed without compromising the gain.
  • Supply Voltage Range: The device can operate across a wide supply voltage range, accommodating single supply voltages from 2.7V to ±6V or dual supplies from ±1.35V to ±6V, providing flexibility in various circuit configurations.
  • Stable with Capacitive Loads: The LT1367CS#PBF is designed to remain stable even with capacitive loads, making it a robust choice for a variety of applications.
  • Output Drive Capability: It can drive ±10mA of output current, which is sufficient for many applications requiring moderate power levels.

Applications

  • Audio Equipment
  • Active Filters
  • Fast Amplifiers
  • Signal Conditioning
  • Data Acquisition Systems
  • Professional Photographic Equipment

The LT1367CS#PBF operational amplifier is packaged in a compact 8-lead narrow SOIC package, making it easy to integrate into space-constrained designs. Its combination of high-speed performance, low noise, and operational stability ensures that it can meet the requirements of even the most demanding analog circuits. Whether you're designing a high-fidelity audio system, a precision filter, or any other application requiring a high-quality op-amp, the LT1367CS#PBF is a reliable and versatile choice that can help achieve the desired performance.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5118 $53.0236
5+ $21.7533 $108.7665
8+ $21.0735 $168.5880
10+ $20.3937 $203.9370
13+ $19.7139 $256.2807
17+ $17.6746 $300.4682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess