EN
  • EN
  • DE

LT1365CN#PBF

Part No LT1365CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 70MHZ 14DIP / Op Amp Quad High Speed Amplifier ±18V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 1000 V/μs
GBP - Gain Bandwidth Product 70MHz
Current - Input Bias 600nA
Voltage - Input Offset 500μV
Operating Supply Current 6.3mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780397-LT1365CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1365
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1365CN#PBF CAD Model

Description

Product Overview: LT1365CN#PBF

The LT1365CN#PBF is a high-performance dual operational amplifier (op-amp) developed by Linear Technology, a company known for its expertise in analog integrated circuits. This particular model is designed to offer a perfect balance between speed and precision, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and audio systems.

Key Features

  • High Speed: The LT1365CN#PBF boasts a high slew rate and fast settling time, ensuring quick response to signal changes, which is critical for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, the LT1365CN#PBF is perfectly suited for audio applications and other systems where maintaining signal integrity is of the utmost importance.
  • Low Noise: The op-amp features low noise performance, which minimizes the introduction of unwanted signals and preserves the original signal's quality.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail maximizes the dynamic range in single supply applications.
  • Stable with Capacitive Loads: The LT1365CN#PBF is designed to be stable even when driving capacitive loads, a common challenge for high-speed op-amps.

Applications

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Telecommunications Equipment

Product Specifications

The LT1365CN#PBF operates over a wide supply voltage range, providing the flexibility needed for various power environments. It comes in a robust package that ensures durability and consistent performance even under challenging conditions.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1365CN#PBF is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Whether for critical applications or general-purpose use, the LT1365CN#PBF stands out as a reliable and efficient solution for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7087 $51.3783
22+ $4.6840 $103.0480
34+ $4.5377 $154.2818
46+ $4.3913 $201.9998
59+ $4.2449 $250.4491
79+ $3.8058 $300.6582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess