EN
  • EN
  • DE

LT1210CT7#PBF

Part No LT1210CT7#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 55MHZ TO220-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 900 V/μs
-3db Bandwidth 35MHz
Voltage - Input Offset 3mV
Operating Supply Current 35mA
Output Current per Channel 2A
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Manufacturer Homepage www.linear.com
Win Source Part Number 719087-LT1210CT7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1210
Introduction Date July 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1210CT7#PBF CAD Model

Description

The LT1210CT7#PBF is a robust, high-speed, current-feedback amplifier brought to you by Linear Technology, a leader in high-performance analog integrated circuits. It is designed to deliver superior performance in a wide range of applications, including telecommunications, video amplification, and A/D driver circuits. With its fast slew rate and wide bandwidth, this amplifier is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed signals.

Key Features

  • High Slew Rate: The LT1210CT7#PBF boasts a high slew rate of 3000V/µs, making it ideal for high-speed signal processing applications.
  • Wide Bandwidth: This amplifier offers a wide bandwidth of 35MHz, which ensures a broad range of frequencies can be accurately amplified without distortion.
  • Output Current: Capable of delivering an output current of up to 250mA, this component can drive heavy loads with ease.
  • Supply Voltage Range: The LT1210 operates with a supply voltage range of ±2.5V to ±15V, offering flexibility in various circuit designs.
  • Thermal Performance: Packaged in a TO-220 casing, the LT1210CT7#PBF is designed for enhanced thermal performance, ensuring reliability even under high power conditions.

Applications

  • High-Speed ADC Drivers
  • Video Amplification Circuits
  • Cable Drivers
  • Test Equipment
  • Telecommunications Systems

The LT1210CT7#PBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for advanced electronic systems. Whether you're designing for professional-grade video equipment, high-speed data acquisition, or any application requiring rapid signal processing, the LT1210CT7#PBF is a solid choice for your amplifier needs.

Its robust design and impressive specifications ensure that it will continue to be a go-to component for engineers looking to push the boundaries of speed and performance in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9188 $63.6752
7+ $14.9113 $104.3791
11+ $14.4076 $158.4836
15+ $13.4000 $201.0000
20+ $12.8963 $257.9260
25+ $12.3925 $309.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess