EN
  • EN
  • DE

LT1149CS-5

Part No LT1149CS-5
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93120-LT1149CS-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1149CS-5 CAD Model

Description

The LT1149CS-5 is a sophisticated power controller integrated circuit from Linear Technology, designed for precision and efficiency in a wide range of power supply applications. This component is part of Linear Technology's reputable family of power management solutions and is well-suited for applications requiring tight regulation and advanced control features.

Key Features of the LT1149CS-5:

  • High Efficiency: The LT1149CS-5 is designed to provide high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Voltage Control: This power controller offers excellent voltage control capabilities, with the ability to handle input voltages up to 5V, making it versatile for various applications.
  • Current Mode Operation: With current mode operation, the LT1149CS-5 ensures fast transient response and excellent loop stability, allowing for precise power delivery.
  • Low Dropout Operation: The device is capable of low dropout operation, which is beneficial in situations where the input voltage is close to the output voltage, thus maximizing efficiency.
  • Protection Features: It includes comprehensive protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the power supply and the end application.

Applications:

The LT1149CS-5 is ideal for a variety of applications, including but not limited to:

  • High-efficiency switching regulators
  • Portable electronics
  • Telecommunications equipment
  • Computer systems
  • Industrial controls

Technical Specifications:

The LT1149CS-5 comes in a compact surface-mount package, which is suitable for space-constrained applications. Its technical specifications include an operating temperature range from 0°C to 70°C, making it reliable in a broad spectrum of environments.

Conclusion:

Overall, the LT1149CS-5 power controller from Linear Technology is a reliable and efficient solution for designers looking to optimize their power supply systems. With its robust feature set and proven performance, it stands as a smart choice for a multitude of power management applications.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess