EN
  • EN
  • DE

LT1113CN8

Part No LT1113CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.9 V/μs
Gain Bandwidth Product (GBP) 5.6MHz
Current - Input Bias 320pA
Voltage - Input Offset 500μV
Operating Supply Current 5.3mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072200-LT1113CN8
Ultra Librarian 3D Model Ultra Librarian LT1113CN8 CAD Model

Description

Product Overview: LT1113CN8 by Linear Technology

The LT1113CN8 is a precision, low noise, high speed operational amplifier from Linear Technology, designed to address a wide range of applications that require accuracy and stability over time and temperature. This operational amplifier is part of Linear Technology's high-performance analog integrated circuits, offering a unique blend of features that make it suitable for high-fidelity audio, test equipment, and instrumentation applications.

Key Features

  • Low Noise Performance: The LT1113CN8 boasts exceptionally low voltage noise of 4.5nV/√Hz at 1kHz, making it ideal for audio applications and other sensitive signal processing tasks where noise can be a critical factor.
  • High Speed: With a slew rate of 4V/µs and a gain bandwidth product of 8MHz, this op-amp can handle fast signals and high frequency applications with ease.
  • Stable and Reliable: The operational amplifier is designed to maintain its performance over a wide range of operating conditions, ensuring reliable operation in a variety of environments.
  • Dual-Supply Operation: It can operate from ±2.5V to ±18V dual supplies, providing flexibility in both single and split-supply configurations.
  • Robust Package: Housed in an 8-pin PDIP (Plastic Dual In-line Package), the LT1113CN8 is designed for through-hole mounting, which is beneficial for prototyping and applications where durability is a concern.

Applications

The LT1113CN8 is versatile and can be used in a variety of applications, including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional test and measurement gear
  • Instrumentation and control systems

Conclusion

The LT1113CN8 from Linear Technology stands out as a high-performance operational amplifier that combines low noise, high speed, and precision. Its robustness and flexibility in power supply options make it a go-to choice for engineers and designers looking to create reliable and high-quality electronic systems. Whether for audio fidelity, precise measurements, or general-purpose applications, the LT1113CN8 is a solid foundation for any circuit requiring a dependable op-amp.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess