EN
  • EN
  • DE

LT1088CD

Part No LT1088CD
Manufacturer Linear Technology
Catalog Specialized ICs
Description Wideband RMS-DC Converter Building Block | IC RMS/DC CONVERTER 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number LT1088
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1205018-LT1088CD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1088CD CAD Model

Description

The Linear Technology LT1088CD is a versatile and high-performance precision reference and amplifier integrated circuit that is designed to cater to a wide array of applications requiring accurate and stable voltage references. This device is a testament to Linear Technology's commitment to providing reliable and robust solutions for precision measurement and control systems.

Key Features

  • High Precision: The LT1088CD boasts a low initial error and excellent temperature stability, ensuring precise voltage reference over a wide temperature range.
  • Low Drift: With its low drift characteristics, the device maintains accuracy over time and under varying environmental conditions.
  • Low Noise: The device exhibits low noise performance, making it suitable for sensitive electronic applications where noise can be a critical factor.
  • Adjustable Output: The output voltage can be easily adjusted with external resistors, providing flexibility in application design.
  • High Sink and Source Current: The LT1088CD is capable of sourcing or sinking high currents, making it a versatile choice for driving various loads.

Applications

The LT1088CD is ideal for use in precision data acquisition systems, digital voltmeters, and other electronic instruments where a stable reference voltage is crucial. It is also well-suited for battery-powered devices due to its low power consumption. The device's ability to provide a high-quality reference voltage makes it an excellent choice for calibration equipment and laboratory reference standards.

Quality and Reliability

Linear Technology is known for its high standards of quality and reliability, and the LT1088CD is no exception. It is built with Linear Technology's advanced process technologies and rigorous testing procedures to ensure it meets the highest performance criteria. This makes the LT1088CD a reliable component for mission-critical applications where failure is not an option.

Package and Availability

The LT1088CD comes in a compact SO-8 package, which is suitable for space-constrained applications. The device is widely available through Linear Technology's distribution network, ensuring prompt delivery for both small-scale and bulk orders.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess