EN
  • EN
  • DE

LT1010CN8

Part No LT1010CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 20MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 75 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 500μA
Operating Supply Current 5mA
Channel Output Current 150mA
Supply Voltage - Operating 4.5 V to 40 V, ±2.25 V to 20 V
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206700-LT1010CN8
Ultra Librarian 3D Model Ultra Librarian LT1010CN8 CAD Model

Description

Product Overview: LT1010CN8

The LT1010CN8 is a high-performance power buffer designed by Linear Technology. This robust component is built to deliver both high speed and high current output, making it an ideal choice for a wide range of applications that require a reliable power management solution.

Key Features

  • High Current Output: The LT1010CN8 is capable of delivering a continuous output current of up to 150mA, with a peak output current of 250mA, ensuring adequate power for demanding circuits.
  • Fast Slew Rate: With a slew rate of 20V/μs, this power buffer offers rapid response times, making it suitable for high-speed amplification tasks.
  • Wide Operating Voltage Range: It operates effectively with a supply voltage range from 4V to 36V, providing flexibility in various power supply configurations.
  • Low Quiescent Current: The device maintains efficiency with a low quiescent current, typically 2.5mA, which helps to minimize power loss when in operation.
  • Thermal Protection: The LT1010CN8 includes built-in thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.

Applications

The versatility of the LT1010CN8 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power Amplifiers
  • Motor Drivers
  • Buffer for DACs and ADCs
  • Line Drivers
  • Charge Pumps

Package and Quality

The LT1010CN8 comes in an 8-pin PDIP package, which is widely used and easily integrated into various circuit designs. Linear Technology ensures that each product meets high-quality standards, providing reliable performance for critical and demanding electronic systems.

Conclusion

In summary, the LT1010CN8 from Linear Technology stands out as a high-power buffer that combines speed, power, and reliability. Its wide voltage range, high current capability, and built-in protections make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess