EN
  • EN
  • DE

LM385CS812

Part No LM385CS812
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070048-LM385CS812
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM385CS812 CAD Model

Description

Product Overview: LM385CS812 - Linear Technology

The LM385CS812 from Linear Technology is a precision micro-power shunt voltage reference. This high-quality component is designed for applications requiring a low-power and stable reference voltage. Its compact size and reliability make it an excellent choice for portable and battery-powered devices.

Key Features:

  • Reference Voltage: The LM385CS812 provides a precise 1.25V output, which is ideal for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring.
  • Low Dynamic Impedance: Ensuring stability with capacitive loads, the LM385CS812 boasts a low dynamic impedance, making it a robust choice for complex circuits.
  • Wide Operating Current Range: This device operates over a wide current range of 20 µA to 20 mA, providing flexibility in a variety of power conditions.
  • Extended Temperature Range: The LM385CS812 is designed to perform consistently across a broad temperature range, making it suitable for challenging environmental conditions.
  • High Accuracy: With precision performance, the LM385CS812 maintains tight voltage tolerances, ensuring high accuracy in your electronic designs.

Applications:

The LM385CS812 is versatile and can be used in a range of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Power supplies
  • Energy management systems

Product Specifications:

Parameter Value
Output Voltage 1.25V
Minimum Operating Temperature -40°C
Maximum Operating Temperature 85°C
Package/Case TO-92
Mounting Type Through Hole

The LM385CS812 from Linear Technology represents a blend of performance, reliability, and versatility, making it an essential component for precision voltage reference needs in your electronic projects.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess