EN
  • EN
  • DE

LM329AZ#PBF

Part No LM329AZ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 6.9V TO92-3 / V-Ref Precision 6.9V 15mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Shunt, Buried Zener
Output Type Fixed
Output Voltage 6.9V
Output Current 15mA
Tolerance ±0.29%
Temperature Coefficient 10ppm/°C
Noise - 10Hz to 10kHz 100μVrms
Current - Cathode 600μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 778921-LM329AZ#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LM329
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM329AZ#PBF CAD Model

Description

The LM329AZ#PBF is a precision voltage reference component designed and manufactured by Linear Technology, a company renowned for its high-quality power management and analog solutions. This voltage reference is an essential building block in various applications where stability and precision are critical, such as data converters, power supplies, and measurement devices.

Key Features

  • Stable Voltage Output: The LM329AZ#PBF provides a stable 6.9V output, which is crucial for maintaining the accuracy of analog circuits.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring that the voltage reference remains consistent across a wide range of operating temperatures.
  • Low Dynamic Impedance: The dynamic impedance of this component is minimized, which helps in maintaining output voltage stability in the face of load changes.
  • Wide Operating Current Range: The device operates over a broad current range, making it versatile for different circuit configurations and requirements.
  • Hermetically Sealed: The LM329AZ#PBF is hermetically sealed, offering protection against environmental factors that could otherwise affect its performance.

Applications

This precision voltage reference is suitable for a multitude of applications, including:

  • Digital voltmeters
  • Precision power supplies
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation and calibration devices
  • Battery-operated equipment

Product Specifications

The LM329AZ#PBF is offered in a through-hole package, which facilitates easy mounting on printed circuit boards. It is designed to be compatible with a wide range of other electronic components, making it a versatile choice for designers and engineers looking to create stable and precise electronic systems.

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LM329AZ#PBF voltage reference is no exception, ensuring that your applications perform consistently and effectively over time.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess