EN
  • EN
  • DE

FR111730R3GTR

Part No FR111730R3GTR
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982161-FR111730R3GTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR111730R3GTR CAD Model

Description

Introducing the Linear Technology FR111730R3GTR Voltage Regulator

The FR111730R3GTR from Linear Technology stands out as a high-performance voltage regulator designed to meet the needs of demanding applications. This precision device ensures a stable and reliable power supply, which is crucial for maintaining the integrity of electronic circuits.

Key Features and Benefits

  • High Accuracy: The FR111730R3GTR voltage regulator offers excellent accuracy, making it an ideal choice for applications where voltage precision is critical.
  • Low Dropout: Its low dropout feature means that it can regulate output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and saving power.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, ensuring long-term reliability and stability.
  • Wide Operating Temperature Range: This component is designed to operate effectively over a broad temperature range, making it suitable for industrial and automotive applications.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and customization.

Applications

The versatility of the FR111730R3GTR makes it an excellent choice for a variety of applications, including:

  • Power management for sensitive electronics
  • Automotive systems requiring stable voltage supply
  • Industrial equipment operating in harsh environments
  • Portable devices where battery life is paramount

Product Specifications

The FR111730R3GTR voltage regulator is designed with the following specifications:

  • Package Type: SMD (Surface Mounted Device)
  • Output Type: Adjustable
  • Number of Outputs: 1
  • Output Voltage: Variable, depending on user adjustment
  • Output Current: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet

Linear Technology's commitment to quality ensures that the FR111730R3GTR voltage regulator is a reliable component for your power management needs. With its precision regulation and robust design, this product is set to enhance the performance and reliability of your electronic systems.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess