EN
  • EN
  • DE

DC1265A-B

Part No DC1265A-B
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LTC3220EPF / LTC3220-1 LED Driver Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Output Current per Channel 20mA
Outputs and Type 18, Non-Isolated
Features Dimmable, I2C Interface
Voltage - Input 2.9 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LTC3220-1
Win Source Part Number 783271-DC1265A-B
Popularity Medium
Supply and Demand Status Balance
Family Name DC1265A
Introduction Date January 21, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1265A-B CAD Model

Description

The DC1265A-B is a high-performance demonstration board from Linear Technology, now part of Analog Devices, designed to showcase the capabilities of the LTC®6803-1/LTC6803-2 multicell battery stack monitor. This advanced product is engineered to address the critical demands of battery monitoring in electric vehicles, hybrid electric vehicles, and other high voltage battery-powered systems.

Key Features:

  • High Voltage Capability: The DC1265A-B is capable of monitoring up to 12 series-connected battery cells with a total voltage of up to 60V. This makes it suitable for managing high voltage battery stacks commonly found in automotive and industrial applications.
  • Precision Measurement: It features precision measurement capabilities, ensuring accurate voltage monitoring for each cell within the battery stack. This precision is vital for the longevity and efficiency of the battery system.
  • Robust Communication: The demonstration board utilizes an isoSPI interface for high-speed, robust communication. This ensures reliable data transmission even in environments with high electrical noise.
  • Temperature Monitoring: Alongside voltage monitoring, the DC1265A-B can also monitor the temperature of the battery cells, providing a comprehensive overview of the battery system's health.
  • Configurable: The board is configurable for various battery chemistries and can be adapted to specific user requirements, offering flexibility across different applications.

Applications:

The DC1265A-B demonstration board is ideal for use in a range of applications where battery health and efficiency are paramount. These include:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Power Systems
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Devices

Why Choose DC1265A-B?

With its advanced features and robust design, the DC1265A-B from Linear Technology is an excellent tool for engineers and technicians looking to evaluate the LTC6803-1/LTC6803-2 multicell battery stack monitor. It offers a convenient and efficient solution for developing and testing battery management systems that require precise monitoring and high reliability.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess