EN
  • EN
  • DE

ATS030A0X3-SRH

Part No ATS030A0X3-SRH
Manufacturer Lineage Power Corporation
Catalog Power Supplies Board Mount DCDC Converters
Description 4.5 - 5.5Vdc input; 0.8 to 3.63Vdc Output; 30A output current, 6.0 - 14Vdc Input; 0.8Vdc to 3.63Vdc Output; 20/30A output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lineage Power Corporation
Win Source Part Number 1149516-ATS030A0X3-SRH
Manufacturer Homepage www.lineagepower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS030A0X3-SRH CAD Model

Description

The ATS030A0X3-SRH is a non-isolated DC-DC converter from Lineage Power Corporation (now GE Critical Power, and subsequently acquired by Flex). It's designed to provide a regulated 3.3V output voltage with a maximum output current of 9A from an input voltage range of 4.5V to 14V. These converters are commonly used in various embedded systems and industrial applications where a stable and efficient power source is required.

Applications:

  • Embedded systems
  • Industrial automation
  • Telecommunications equipment
  • Data centers
  • Networking equipment
  • Point-of-load (POL) power supplies

Features:

  • Non-Isolated DC-DC Converter
  • Input Voltage Range: 4.5V to 14V
  • Output Voltage: 3.3V
  • Output Current: 9A
  • High Efficiency: Up to 95%
  • Over-Current Protection (OCP)
  • Over-Temperature Protection (OTP)
  • Short-Circuit Protection (SCP)
  • Remote On/Off Control

Benefits:

  • Provides a stable and regulated 3.3V power supply.
  • High efficiency minimizes power loss and heat generation.
  • Protects the load from over-current, over-temperature, and short-circuit conditions.
  • Remote on/off control allows for easy system integration and power management.
  • Wide input voltage range allows for flexibility in power source selection.

Additional Details:

The ATS030A0X3-SRH converter utilizes synchronous rectification technology to achieve high efficiency. It typically comes in a compact, surface-mountable package, facilitating easy integration onto circuit boards. The converter is designed to meet industry standards for safety and EMC. It also features remote sensing capability to compensate for voltage drops across the load wires, ensuring accurate voltage regulation at the point of load.

Technical Specifications:

  • Input Voltage: 4.5V to 14V
  • Output Voltage: 3.3V
  • Output Current: 9A
  • Efficiency: Up to 95% (depending on input voltage and load)
  • Operating Temperature: -40°C to +85°C
  • Dimensions: (Consult datasheet for specific dimensions, but typically around 25mm x 15mm x 8mm)

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess